Switch Circuit
SPDT - Open/Closed
-
Multiplexer/Demultiplexer Circuit
2:1
-
On-State Resistance (Max)
60Ohm
-
Channel-to-Channel Matching (ΔRon)
200mOhm
-
Voltage - Supply, Single (V-)
2V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
30ns, 25ns
-
Channel Capacitance (CS(off), CD(off))
8pF, 8pF
-
Current - Leakage (IS(off)) (Max)
500pA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
6-TSSOP, SC-88, SOT-363
-
Supplier Device Package
SC-70-6
-