☰
MAX4599EXT
MAX4599EXT
Active
Description:  IC SWITCH SPDTX1 60OHM SC70-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX4599EXT Datasheet
History Price: $1.12000
In Stock: 39260
MAX4599EXT vs MAX4853ETE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
SPDT - Open/Closed
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
60Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
200mOhm
200mOhm
Voltage - Supply, Single (V-)
2V ~ 5.5V
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
30ns, 25ns
60ns, 40ns
-3db Bandwidth
200MHz
150MHz
Charge Injection
3pC
8pC
Channel Capacitance (CS(off), CD(off))
8pF, 8pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
500pA
2nA
Crosstalk
-
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-WFQFN Exposed Pad
Supplier Device Package
SC-70-6
16-TQFN-EP (3x3)