☰
MAX4612EUD+
MAX4612EUD+
Active
Description:  IC SW SPST-NO/NC 100OHM 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4612EUD+ Datasheet
History Price: $3.65000
In Stock: 7280
MAX4612EUD+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SPST - NO/NC
SPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
100Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
2V ~ 12V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
65ns, 28ns
4μs, 4μs
-3db Bandwidth
300MHz
50MHz
Charge Injection
1pC
100pC
Channel Capacitance (CS(off), CD(off))
16pF, 16pF
7.7pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-80dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
14-TSSOP
48-TQFN (7x7)