☰
MAX4612EUD+
MAX4612EUD+
Active
Description:  IC SW SPST-NO/NC 100OHM 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4612EUD+ Datasheet
History Price: $3.65000
In Stock: 7280
MAX4612EUD+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO/NC
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
4
1
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
65ns, 28ns
200ns, 150ns
-3db Bandwidth
300MHz
-
Charge Injection
1pC
2pC
Channel Capacitance (CS(off), CD(off))
16pF, 16pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
100pA
500pA
Crosstalk
-80dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
28-TSSOP