☰
MAX4616CSD+
MAX4616CSD+
Active
Description:  IC SW SPST-NO/NCX4 10OHM 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4616CSD+ Datasheet
History Price: $3.52000
In Stock: 8240
MAX4616CSD+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO/NC
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
4
2
On-State Resistance (Max)
10Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
200mOhm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
12ns, 10ns
200ns, 150ns
-3db Bandwidth
70MHz
-
Charge Injection
6.5pC
2pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-96dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
28-TSSOP