☰
MAX4618CEE+
MAX4618CEE+
Obsolete
Description:  IC SWITCH SP4T X 2 10OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4618CEE+ Datasheet
History Price: $1.47000
In Stock: 18820
MAX4618CEE+ vs MAX306EUI+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
16:1
Number of Circuits
2
1
On-State Resistance (Max)
10Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
200mOhm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
15ns, 10ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
3pC
2pC
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-96dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP