☰
MAX4635EUB+
MAX4635EUB+
Active
Description:  IC SWITCH SPDT X 2 4OHM 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4635EUB+ Datasheet
History Price: $5.35000
In Stock: 22200
MAX4635EUB+ vs MAX4852HETE+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
-
Number of Circuits
2
-
On-State Resistance (Max)
4Ohm
-
Channel-to-Channel Matching (ΔRon)
100mOhm
-
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
14ns, 6ns
-
-3db Bandwidth
-
-
Charge Injection
2pC
-
Channel Capacitance (CS(off), CD(off))
9pF
-
Current - Leakage (IS(off)) (Max)
100pA
-
Crosstalk
-67dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-uMAX/uSOP
-