☰
MAX4635EUB+
MAX4635EUB+
Active
Description:  IC SWITCH SPDT X 2 4OHM 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4635EUB+ Datasheet
History Price: $5.35000
In Stock: 2400
MAX4635EUB+ vs MAX4992ELB+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
2
2
On-State Resistance (Max)
4Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
100mOhm
3mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
14ns, 6ns
150μs, 2μs
-3db Bandwidth
-
-
Charge Injection
2pC
-
Channel Capacitance (CS(off), CD(off))
9pF
45pF
Current - Leakage (IS(off)) (Max)
100pA
100nA
Crosstalk
-67dB @ 1MHz
-110dB @ 20kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-WFDFN
Supplier Device Package
10-uMAX/uSOP
10-uDFN (2x2)