Applications
Video
2:1 Multiplexer-Amplifier
Output Type
Single-Ended
Single-Ended
-3db Bandwidth
100 MHz
200 MHz
Slew Rate
200V/μs
363V/μs
Current - Supply
80 mA
34 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
20-TSSOP