Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX463CNG
MAX463CNG
Active
Linear - Amplifiers - Video Amps and Modules
Description:
2-CH TRIPLE RGB SWITCH + BUFFER
Manufacturer:
Maxim Integrated
Datasheet:
MAX463CNG Datasheet
History Price: $1.07000
In Stock: 28920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX463CNG vs MAX441CPP
Part No
MAX463CNG
MAX441CPP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Video
General Purpose
Output Type
Single-Ended
-
Number of Circuits
3
4
-3db Bandwidth
100 MHz
160 MHz
Slew Rate
200V/μs
370V/μs
Current - Supply
80 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-PDIP