☰
MAX463ENG
MAX463ENG
Obsolete
Description:  IC RGB SWITCH 24 DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX463ENG Datasheet
History Price: $12.72000
In Stock: 28600
MAX463ENG vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Buffer
General Purpose
Output Type
-
-
Number of Circuits
3
4
-3db Bandwidth
100 MHz
160 MHz
Slew Rate
200V/μs
370V/μs
Current - Supply
65 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-PDIP