☰
MAX4644EUT+
MAX4644EUT+
Active
Description:  IC SW SPDT-NO/NCX1 4OHM SOT23-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX4644EUT+ Datasheet
History Price: Active
In Stock: 18960
MAX4644EUT+ vs MAX307EUI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
SPDT - NO/NC
-
Multiplexer/Demultiplexer Circuit
2:1
8:1
Number of Circuits
1
2
On-State Resistance (Max)
4Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
15ns, 5ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
5pC
2pC
Channel Capacitance (CS(off), CD(off))
12pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
250pA
500pA
Crosstalk
-82dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-6
28-TSSOP