☰
MAX4646EUT+
MAX4646EUT+
Active
Description:  SPDT ANALOG SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4646EUT+ Datasheet
History Price: Active
In Stock: 16440
MAX4646EUT+ vs MAX306EUI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
1
1
On-State Resistance (Max)
2.5Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
15ns, 10ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
5pC
2pC
Channel Capacitance (CS(off), CD(off))
17pF, 17pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
250pA
500pA
Crosstalk
-
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-6
28-TSSOP