☰
MAX4669CPE
MAX4669CPE
Obsolete
Description:  IC SW SPST-NO/NCX2 2.5OHM 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4669CPE Datasheet
History Price: $3.98000
In Stock: 30560
MAX4669CPE vs MAX4852HETE+
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
SPST - NO/NC
-
Multiplexer/Demultiplexer Circuit
1:1
-
Number of Circuits
2
-
On-State Resistance (Max)
2.5Ohm
-
Channel-to-Channel Matching (ΔRon)
50mOhm
-
Voltage - Supply, Single (V-)
4.5V ~ 36V
-
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
275ns, 175ns
-
-3db Bandwidth
-
-
Charge Injection
450pC
-
Channel Capacitance (CS(off), CD(off))
65pF, 65pF
-
Current - Leakage (IS(off)) (Max)
500pA
-
Crosstalk
-66dB @ 1MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-