☰
MAX4669CSE+
MAX4669CSE+
Active
Description:  IC SW SPST-NO/NCX2 2.5OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4669CSE+ Datasheet
History Price: $14.30000
In Stock: 16800
MAX4669CSE+ vs MAX4854HETE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Switch Circuit
SPST - NO/NC
SPST - Open
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
2.5Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
200mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
275ns, 175ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
450pC
8pC
Channel Capacitance (CS(off), CD(off))
65pF, 65pF
12pF
Current - Leakage (IS(off)) (Max)
500pA
2nA
Crosstalk
-66dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
16-TQFN-EP (3x3)