Switch Circuit
SPST - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
2.5Ohm
34Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
1.02Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
10V ~ 12.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
275ns, 175ns
5μs, 3.5μs
Charge Injection
450pC
150pC
Channel Capacitance (CS(off), CD(off))
65pF, 65pF
8pF
Current - Leakage (IS(off)) (Max)
500pA
-
Crosstalk
-66dB @ 1MHz
-69dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
64-LFBGA
Supplier Device Package
16-SOIC
64-CTBGA (7x7)