Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NO/NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
2.5Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
50mOhm
3mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
275ns, 175ns
150μs, 2μs
Channel Capacitance (CS(off), CD(off))
65pF, 65pF
45pF
Current - Leakage (IS(off)) (Max)
500pA
100nA
Crosstalk
-66dB @ 1MHz
-110dB @ 20kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-SOIC
10-UTQFN (1.4x1.8)