☰
MAX4669CSE+
MAX4669CSE+
Active
Description:  IC SW SPST-NO/NCX2 2.5OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4669CSE+ Datasheet
History Price: $14.30000
In Stock: 16800
MAX4669CSE+ vs MAX4993ELB+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
SPST - NO/NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
Number of Circuits
2
1
On-State Resistance (Max)
2.5Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
50mOhm
3mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
275ns, 175ns
630ns, 2μs
-3db Bandwidth
-
-
Charge Injection
450pC
-
Channel Capacitance (CS(off), CD(off))
65pF, 65pF
45pF
Current - Leakage (IS(off)) (Max)
500pA
100nA
Crosstalk
-66dB @ 1MHz
-110dB @ 20kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-WFDFN
Supplier Device Package
16-SOIC
10-uDFN (2x2)