Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX466CWI
MAX466CWI
Active
Linear - Amplifiers - Video Amps and Modules
Description:
TWO-CH QUAD RGB SWITCH AND BUFF
Manufacturer:
Maxim Integrated
Datasheet:
MAX466CWI Datasheet
History Price: $11.53000
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX466CWI vs MAX4026EUP
Part No
MAX466CWI
MAX4026EUP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Video
2:1 Multiplexer-Amplifier
Output Type
Single-Ended
Single-Ended
Number of Circuits
4
4
-3db Bandwidth
90 MHz
200 MHz
Slew Rate
300V/μs
363V/μs
Current - Supply
100 mA
34 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
20-TSSOP