☰
MAX466CWI
MAX466CWI
Active
Description:  TWO-CH QUAD RGB SWITCH AND BUFF
Manufacturer:  Maxim Integrated
Datasheet:   MAX466CWI Datasheet
History Price: $11.53000
In Stock: 25480
MAX466CWI vs MAX441CPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Video
General Purpose
Output Type
Single-Ended
-
Number of Circuits
4
4
-3db Bandwidth
90 MHz
160 MHz
Slew Rate
300V/μs
370V/μs
Current - Supply
100 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
20-PDIP