☰
MAX4674EEE+
MAX4674EEE+
Active
Description:  IC SWITCH SPDT X 4 4OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4674EEE+ Datasheet
History Price: $5.95000
In Stock: 32400
MAX4674EEE+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
16:1
Number of Circuits
4
1
On-State Resistance (Max)
4Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
150mOhm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
18ns, 6ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
10pC
2pC
Channel Capacitance (CS(off), CD(off))
10pF, 20pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-114dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP