☰
MAX4674EUE+
MAX4674EUE+
Active
Description:  IC SWITCH SPDT X 4 4OHM 16TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4674EUE+ Datasheet
History Price: $6.33000
In Stock: 20480
MAX4674EUE+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SPDT
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
4Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
150mOhm
-
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
18ns, 6ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
10pC
100pC
Channel Capacitance (CS(off), CD(off))
10pF, 20pF
7.7pF
Current - Leakage (IS(off)) (Max)
500pA
1μA
Crosstalk
-114dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP
48-TQFN (7x7)