☰
MAX468CPE
MAX468CPE
Obsolete
Description:  IC 2CH QUAD VIDEO BUFF 16 DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX468CPE Datasheet
History Price: $5.27000
In Stock: 40080
MAX468CPE vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Buffer
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
4
4
-3db Bandwidth
100 MHz
200 MHz
Slew Rate
200V/μs
363V/μs
Current - Supply
85 mA
34 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
20-TSSOP