☰
MAX4690EWE+
MAX4690EWE+
Active
Description:  IC SW SPST-NOX2 1.25OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4690EWE+ Datasheet
History Price: $13.61000
In Stock: 47600
MAX4690EWE+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
1.25Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
90mOhm
1.5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
275ns, 175ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
550pC
2pC
Channel Capacitance (CS(off), CD(off))
115pF, 115pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-65dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
28-TSSOP