☰
MAX4694EBE+
MAX4694EBE+
Active
Description:  SPDT, 4 FUNC, 1 CHANNEL, CMOS, P
Manufacturer:  Maxim Integrated
Datasheet:   MAX4694EBE+ Datasheet
History Price: $2.41000
In Stock: 25600
MAX4694EBE+ vs MAX14866UTM+
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Switch Circuit
-
SPST
Multiplexer/Demultiplexer Circuit
-
1:1
Number of Circuits
-
16
On-State Resistance (Max)
-
13Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
-
100pC
Channel Capacitance (CS(off), CD(off))
-
7.7pF
Current - Leakage (IS(off)) (Max)
-
1μA
Crosstalk
-
-65dB @ 5MHz
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
48-WFQFN Exposed Pad
Supplier Device Package
-
48-TQFN (7x7)