☰
MAX4694EBE+
MAX4694EBE+
Active
Description:  SPDT, 4 FUNC, 1 CHANNEL, CMOS, P
Manufacturer:  Maxim Integrated
Datasheet:   MAX4694EBE+ Datasheet
History Price: $2.41000
In Stock: 11800
MAX4694EBE+ vs MAX308CUE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
-
8:1
Number of Circuits
-
1
On-State Resistance (Max)
-
100Ohm
Channel-to-Channel Matching (ΔRon)
-
1.5Ohm
Voltage - Supply, Single (V-)
-
5V ~ 30V
Voltage - Supply, Dual (V?
-
?V ~ 20V
Switch Time (Ton, Toff) (Max)
-
150ns, 150ns
-3db Bandwidth
-
-
Charge Injection
-
2pC
Channel Capacitance (CS(off), CD(off))
-
3pF, 26pF
Current - Leakage (IS(off)) (Max)
-
750pA
Crosstalk
-
-92dB @ 100kHz
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP