☰
MAX4694EBE+
MAX4694EBE+
Active
Description:  SPDT, 4 FUNC, 1 CHANNEL, CMOS, P
Manufacturer:  Maxim Integrated
Datasheet:   MAX4694EBE+ Datasheet
History Price: $2.41000
In Stock: 25600
MAX4694EBE+ vs MAX4853ETE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
-
1:1
Number of Circuits
-
4
On-State Resistance (Max)
-
9Ohm
Channel-to-Channel Matching (ΔRon)
-
200mOhm
Voltage - Supply, Single (V-)
-
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
-
8pC
Channel Capacitance (CS(off), CD(off))
-
13pF, 30pF
Current - Leakage (IS(off)) (Max)
-
2nA
Crosstalk
-
-95dB @ 1MHz
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-WFQFN Exposed Pad
Supplier Device Package
-
16-TQFN-EP (3x3)