☰
MAX4694EBE
MAX4694EBE
Active
Description:  IC SW SPDT-NO/NCX4 35OHM 16UCSP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4694EBE Datasheet
History Price: $2.41000
In Stock: 32480
MAX4694EBE vs MAX14866UTM+
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Switch Circuit
SPDT - NO/NC
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
35Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
-
Voltage - Supply, Single (V-)
2V ~ 11V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
0.2pC
100pC
Channel Capacitance (CS(off), CD(off))
9pF
7.7pF
Current - Leakage (IS(off)) (Max)
2nA
1μA
Crosstalk
-87dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
48-WFQFN Exposed Pad
Supplier Device Package
16-UCSP (2.02x2.02)
48-TQFN (7x7)