Switch Circuit
SPDT - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
35Ohm
48Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
2.4Ohm
Voltage - Supply, Single (V-)
2V ~ 11V
40V ~ 250V
Voltage - Supply, Dual (V?
-
?60V
Switch Time (Ton, Toff) (Max)
-
3.5μs, 3.5μs
Charge Injection
0.2pC
820pC
Channel Capacitance (CS(off), CD(off))
9pF
11pF
Current - Leakage (IS(off)) (Max)
2nA
2μA
Crosstalk
-87dB @ 100kHz
-80dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
48-LQFP
Supplier Device Package
16-QFN (4x4)
48-LQFP (7x7)