Switch Circuit
SPDT - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
35Ohm
35Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
500mOhm
Voltage - Supply, Single (V-)
2V ~ 11V
10V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
-
150ns, 100ns
Charge Injection
0.2pC
10pC
Channel Capacitance (CS(off), CD(off))
9pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
2nA
500pA
Crosstalk
-87dB @ 100kHz
-90dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-VQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-QFN (4x4)
16-PDIP