Switch Circuit
SPDT - NO/NC
-
Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
35Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 11V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?V ~ 20V
Switch Time (Ton, Toff) (Max)
-
150ns, 150ns
Charge Injection
0.2pC
2pC
Channel Capacitance (CS(off), CD(off))
9pF
3pF, 26pF
Current - Leakage (IS(off)) (Max)
2nA
750pA
Crosstalk
-87dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-VQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-QFN (4x4)
16-PDIP