☰
MAX469EWE
MAX469EWE
Active
Description:  TWO-CHANNEL TRIPLE VIDEO BUFFER
Manufacturer:  Maxim Integrated
Datasheet:   MAX469EWE Datasheet
History Price: $15.64000
In Stock: 19440
MAX469EWE vs MAX441CWP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Video
General Purpose
Output Type
Single-Ended
-
Number of Circuits
3
4
-3db Bandwidth
90 MHz
160 MHz
Slew Rate
300V/μs
370V/μs
Current - Supply
80 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC