☰
MAX4704EUB+
MAX4704EUB+
Active
Description:  IC SWITCH SP4T X 1 60OHM 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4704EUB+ Datasheet
History Price: $3.66000
In Stock: 5920
MAX4704EUB+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SP4T
SPST
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
1
16
On-State Resistance (Max)
60Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
60ns, 20ns
4μs, 4μs
-3db Bandwidth
200MHz
50MHz
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
7pF
7.7pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-90dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
10-uMAX/uSOP
48-TQFN (7x7)