☰
MAX4704EUB+
MAX4704EUB+
Active
Description:  IC SWITCH SP4T X 1 60OHM 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4704EUB+ Datasheet
History Price: $3.66000
In Stock: 5920
MAX4704EUB+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
16:1
Number of Circuits
1
1
On-State Resistance (Max)
60Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
60ns, 20ns
200ns, 150ns
-3db Bandwidth
200MHz
-
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
7pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
100pA
500pA
Crosstalk
-90dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-uMAX/uSOP
28-TSSOP