☰
MAX4729EXT+
MAX4729EXT+
Active
Description:  IC SWITCH SPDT X 1 5.5OHM SC70-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX4729EXT+ Datasheet
History Price: Active
In Stock: 31680
MAX4729EXT+ vs MAX14866UTM+
Series
-
-
Packaging
Strip
Tray
Status
Active
Active
Switch Circuit
SPDT
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
16
On-State Resistance (Max)
5.5Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
-
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
45ns, 26ns
4μs, 4μs
-3db Bandwidth
300MHz
50MHz
Charge Injection
3pC
100pC
Channel Capacitance (CS(off), CD(off))
6.5pF
7.7pF
Current - Leakage (IS(off)) (Max)
2nA
1μA
Crosstalk
-67dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
48-WFQFN Exposed Pad
Supplier Device Package
SC-70-6
48-TQFN (7x7)