Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
5.5Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
45ns, 26ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
6.5pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
2nA
500pA
Crosstalk
-67dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SC-70-6
28-TSSOP