☰
MAX4734ETC+
MAX4734ETC+
Active
Description:  IC SWITCH SP4TX1 800MOHM 12TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX4734ETC+ Datasheet
History Price: $4.53000
In Stock: 45200
MAX4734ETC+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
1
2
On-State Resistance (Max)
800mOhm
100Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
1.5Ohm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
25ns, 20ns
200ns, 150ns
-3db Bandwidth
90MHz
-
Charge Injection
60pC
2pC
Channel Capacitance (CS(off), CD(off))
33pF, 117pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-56dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
12-TQFN (3x3)
28-TSSOP