☰
MAX4740HETE+
MAX4740HETE+
Active
Description:  IC SWITCH QUAD SPDT 16TQFN
Manufacturer:  Maxim Integrated
History Price: $3.37000
In Stock: 34160
MAX4740HETE+ vs MAX14510EEVB+
Series
-
-
Packaging
Tube
Strip
Bulk or Strip
Status
Active
Active
Applications
-
Audio, USB
Multiplexer/Demultiplexer Circuit
-
2:1, 2:2
Switch Circuit
-
-
Number of Channels
-
2
On-State Resistance (Max)
-
5Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
950MHz
Features
-
USB 2.0
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
10-UFQFN
Supplier Device Package
-
10-UTQFN (1.4x1.8)