☰
MAX4740HETE+
MAX4740HETE+
Active
Description:  IC SWITCH QUAD SPDT 16TQFN
Manufacturer:  Maxim Integrated
History Price: $3.37000
In Stock: 10720
MAX4740HETE+ vs MAX4563CEE
Series
-
-
Packaging
Tube
Strip
Bulk
Status
Active
Active
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
-
4
On-State Resistance (Max)
-
30Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
300MHz
Features
-
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP