Switch Circuit
SPDT - Open/Closed
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
850mOhm
13Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
-
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
140ns, 50ns
4μs, 4μs
-3db Bandwidth
10MHz
50MHz
Charge Injection
300pC
100pC
Channel Capacitance (CS(off), CD(off))
180pF, 300pF
7.7pF
Current - Leakage (IS(off)) (Max)
4nA
1μA
Crosstalk
-90dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
48-WFQFN Exposed Pad
Supplier Device Package
16-UCSP (2.02x2.02)
48-TQFN (7x7)