Switch Circuit
SPDT - Open/Closed
-
Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
850mOhm
100Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
140ns, 50ns
200ns, 150ns
Charge Injection
300pC
2pC
Channel Capacitance (CS(off), CD(off))
180pF, 300pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
4nA
500pA
Crosstalk
-90dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-UCSP (2.02x2.02)
28-TSSOP