Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
9Ohm
Channel-to-Channel Matching (ΔRon)
-
200mOhm
Voltage - Supply, Single (V-)
-
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
60ns, 40ns
Channel Capacitance (CS(off), CD(off))
-
12pF
Current - Leakage (IS(off)) (Max)
-
2nA
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-WFQFN Exposed Pad
Supplier Device Package
-
16-TQFN (3x3)