☰
MAX4754EBE+
MAX4754EBE+
Obsolete
Description:  IC POWER MANAGEMENT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4754EBE+ Datasheet
History Price: Obsolete
In Stock: 2880
MAX4754EBE+ vs MAX4968ECM+
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
-
1:1
Number of Circuits
-
16
On-State Resistance (Max)
-
34Ohm
Channel-to-Channel Matching (ΔRon)
-
1.02Ohm
Voltage - Supply, Single (V-)
-
9.5V ~ 10.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
5μs, 3.5μs
-3db Bandwidth
-
30MHz
Charge Injection
-
150pC
Channel Capacitance (CS(off), CD(off))
-
9pF
Current - Leakage (IS(off)) (Max)
-
1μA
Crosstalk
-
-76dB @ 5MHz
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
48-LQFP
Supplier Device Package
-
48-LQFP (7x7)