Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX475CSD+
MAX475CSD+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX475CSD+ Datasheet
History Price: $4.49000
In Stock: 49840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX475CSD+ vs MAX2472EUT
Part No
MAX475CSD+
MAX2472EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
17V/μs
-
Gain Bandwidth Product
12 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
-
Voltage - Input Offset
800 μV
-
Current - Supply
2mA (x4 Channels)
5.2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
5.25 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6