☰
MAX4764EBC+
MAX4764EBC+
Active
Description:  MAX4764 LOW-VOLTAGE, DUAL SPDT,
Manufacturer:  Maxim Integrated
Datasheet:   MAX4764EBC+ Datasheet
History Price: $2.01000
In Stock: 38720
MAX4764EBC+ vs MAX14536EEVB+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
SPDT
Number of Channels
2
1
On-State Resistance (Max)
850mOhm
350mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
27MHz
100MHz
Features
Break-Before-Make, Clickless
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFBGA, CSPBGA
10-UFQFN
Supplier Device Package
12-UCSP (2.02x1.54)
10-UTQFN (1.4x1.8)