☰
MAX4764EBC+
MAX4764EBC+
Active
Description:  MAX4764 LOW-VOLTAGE, DUAL SPDT,
Manufacturer:  Maxim Integrated
Datasheet:   MAX4764EBC+ Datasheet
History Price: $2.01000
In Stock: 38720
MAX4764EBC+ vs MAX4567CEE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
Audio
-
Multiplexer/Demultiplexer Circuit
2:1
-
Switch Circuit
SPDT
-
Number of Channels
2
-
On-State Resistance (Max)
850mOhm
-
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
27MHz
-
Features
Break-Before-Make, Clickless
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFBGA, CSPBGA
-
Supplier Device Package
12-UCSP (2.02x1.54)
-