Applications
Audio
Audio, USB
Multiplexer/Demultiplexer Circuit
2:1
2:1, 2:2
On-State Resistance (Max)
850mOhm
5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
27MHz
950MHz
Features
Break-Before-Make, Clickless
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFBGA, CSPBGA
10-UFQFN
Supplier Device Package
12-UCSP (2.02x1.54)
10-UTQFN (1.4x1.8)