☰
MAX4764EBC
MAX4764EBC
Active
Description:  AUDIO CLICKLESS SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4764EBC Datasheet
History Price: $1.40000
In Stock: 45600
MAX4764EBC vs MAX4356ECD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
2:1
16:16
Switch Circuit
SPDT
-
Number of Channels
2
1
On-State Resistance (Max)
850mOhm
10Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
27MHz
110MHz
Features
Break-Before-Make, Clickless
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
10-WFBGA, CSPBGA
128-LQFP
Supplier Device Package
12-UCSP (2.02x1.54)
128-LQFP (14x20)