☰
MAX4764EBC
MAX4764EBC
Active
Description:  AUDIO CLICKLESS SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4764EBC Datasheet
History Price: $1.40000
In Stock: 45600
MAX4764EBC vs MAX4539CWP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio
Audio
Multiplexer/Demultiplexer Circuit
2:1
8:1
Switch Circuit
SPDT
-
Number of Channels
2
1
On-State Resistance (Max)
850mOhm
75Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
27MHz
-
Features
Break-Before-Make, Clickless
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFBGA, CSPBGA
-
Supplier Device Package
12-UCSP (2.02x1.54)
-