☰
MAX4764EBC
MAX4764EBC
Active
Description:  AUDIO CLICKLESS SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4764EBC Datasheet
History Price: $1.40000
In Stock: 45600
MAX4764EBC vs MAX9670CTL+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
-
Switch Circuit
SPDT
-
Number of Channels
2
2
On-State Resistance (Max)
850mOhm
-
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
3.3V ~ 12V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
27MHz
230MHz
Features
Break-Before-Make, Clickless
Buffers, I2C, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFBGA, CSPBGA
40-WFQFN Exposed Pad
Supplier Device Package
12-UCSP (2.02x1.54)
40-TQFN (6x6)